Central Semiconductor Corp. 40V 5A Bipolar Transistor 2N6027

Description
Thyristor PUT 40V 5A 3-Pin TO-92 Product overview: 2N6027 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor PUT 40V 5A 3-Pin TO-92 Product overview: 2N6027 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 5A Bipolar Transistor
290-2N6027
40V 5A Bipolar Transistor 290-2N6027
Thyristor PUT 40V 5A 3-Pin TO-92 Product overview: 2N6027 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027 can be used for catalog matching and distributor lookup.

Thyristor PUT 40V 5A 3-Pin TO-92 Product overview: 2N6027 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027 - 1003970-2N6027 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027
1003970-2N6027
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027 1003970-2N6027
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003970-2N6027 Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 1.6V Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 50μA Current - Peak: 2μA Output Voltage: 6V Categories: Discrete Semiconductor Products Status: Active Dimension: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): 2N6028RLRAG; 2N6027 PBFREE; 2N6027; 2N6028RLRA; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003970-2N6027
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 1.6V
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 50μA
Current - Peak: 2μA
Output Voltage: 6V
Categories: Discrete Semiconductor Products
Status: Active
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): 2N6028RLRAG; 2N6027 PBFREE; 2N6027; 2N6028RLRA;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 38446061 - Radwell International
Willingboro, NJ, United States
Transistor
38446061
Transistor 38446061
TRANSISTOR, BIPOLAR, PROGRAMMABLE UNIJUNCTION, 40 V, 300 MW, 3-PIN, CASE: TO-92-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, PROGRAMMABLE UNIJUNCTION, 40 V, 300 MW, 3-PIN, CASE: TO-92-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Transistors RF Transistors
Product Number 290-2N6027 1003970-2N6027 38446061
Product Name 40V 5A Bipolar Transistor TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6027 Transistor
PD 0.3000 milliwatts
Unlock Full Specs
to access all available technical data