Central Semiconductor Corp. Bipolar Transistors - BJT 2N5963

Description
Bipolar Transistors - BJT NPN 30Vcbo 30Vceo 7.0Vebo 50mA 625mW
Description
Bipolar Transistors - BJT NPN 30Vcbo 30Vceo 7.0Vebo 50mA 625mW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5963 is a silicon NPN transistor in a TO-92 package, designed for high gain and low noise applications. It has a collector-emitter voltage rating of 30 V, a collector-base voltage of 30 V, and an emitter-base voltage of 7.0 V. The continuous collector current is 50 mA, with a power dissipation of 625 mW at 25°C. The current gain (hFE) ranges from 1.2K to 2.2K at VCE=5.0V and IC=10mA. The transition frequency is 150 MHz, and the noise figure is 6.0 dB at IC=100μa, RS=100kΩ, and 1.0kHz. The operating and storage junction temperature range is -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N5963 is a silicon NPN transistor in a TO-92 package, designed for high gain and low noise applications. It has a collector-emitter voltage rating of 30 V, a collector-base voltage of 30 V, and an emitter-base voltage of 7.0 V. The continuous collector current is 50 mA, with a power dissipation of 625 mW at 25°C. The current gain (hFE) ranges from 1.2K to 2.2K at VCE=5.0V and IC=10mA. The transition frequency is 150 MHz, and the noise figure is 6.0 dB at IC=100μa, RS=100kΩ, and 1.0kHz. The operating and storage junction temperature range is -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5963
Bipolar Transistors - BJT 2N5963
Bipolar Transistors - BJT NPN 30Vcbo 30Vceo 7.0Vebo 50mA 625mW

Bipolar Transistors - BJT NPN 30Vcbo 30Vceo 7.0Vebo 50mA 625mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5963
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data