The 2N5884 is a PNP silicon power transistor in a TO-3 case designed for power amplification and switching applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 25 A, and a power dissipation of 200 W. The thermal resistance from junction to case is 0.875 °C/W. The operating and storage junction temperature range is -65 to +200 °C. The package is a TO-3 with base, emitter, and case connections, and components are packed in antistatic sleeves in quantities of 20.
Bipolar (BJT) Transistor PNP 80V 25A 4MHz 200W Through Hole TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5884PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |