Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N5878 2N5878

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762266-2N5878 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5878 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.5A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): 2N5878G; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762266-2N5878 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5878 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.5A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): 2N5878G; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5878 - 762266-2N5878 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5878
762266-2N5878
TRANSISTORS - Transistors (BJT) - Single - 2N5878 762266-2N5878
Manufacturer: Central Semiconductor Corp Win Source Part Number: 762266-2N5878 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: NPN Frequency - Transition: 4MHz Family Name: 2N5878 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.5A, 10A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V Alternative Parts (Cross-Reference): 2N5878G; ; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762266-2N5878
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: 2N5878
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 2.5A, 10A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 4A, 4V
Alternative Parts (Cross-Reference): 2N5878G; ;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5878
Bipolar Transistors - BJT 2N5878
Bipolar Transistors - BJT NPN GP Amp

Bipolar Transistors - BJT NPN GP Amp

Buy Now Datasheet
Bipolar Transistors - BJT NPN GP Amp - 154-2N5878 - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN GP Amp
154-2N5878
Bipolar Transistors - BJT NPN GP Amp 154-2N5878
Bipolar Transistors - BJT NPN GP Amp

Bipolar Transistors - BJT NPN GP Amp

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 762266-2N5878 2N5878 154-2N5878
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5878 Bipolar Transistors - BJT Bipolar Transistors - BJT NPN GP Amp
Polarity NPN NPN; NPN
Package Type TO-3; SOT3
Number of units in IC 1
IC(max) 10000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846B/SNR - Nexperia B.V.
Specs
Package Type TO-236AB
TJ 150 C (302 F)
View Details
3 suppliers
Bipolar Transistors - 1660454 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
 - BC860CE6359HTMA1 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
3 suppliers