Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N5861 2N5861

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124011-2N5861 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124011-2N5861 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5861 - 1124011-2N5861 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5861
1124011-2N5861
TRANSISTORS - Transistors (BJT) - Single - 2N5861 1124011-2N5861
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1124011-2N5861 Manufacturer Homepage: www.centralsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124011-2N5861
Manufacturer Homepage: www.centralsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124011-2N5861
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5861
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details