Central Semiconductor Corp. Bipolar Transistors - BJT 2N5822

Description
Bipolar Transistors - BJT 70Vcbo 70Vces 60Vceo 5.0V 750mA 625wW
Description
Bipolar Transistors - BJT 70Vcbo 70Vces 60Vceo 5.0V 750mA 625wW
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5822 is an NPN silicon small signal transistor in a TO-92-18R package, designed for general purpose amplifier applications requiring high collector current. It has a collector-base voltage rating of 70 V, collector-emitter voltage of 60 V, and continuous collector current of 750 mA. Power dissipation is 625 mW at 25°C. The transistor has a minimum current gain (hFE) of 100 at 2 mA and 25 at 500 mA, with a transition frequency of 120 MHz at 50 mA. Operating and storage junction temperatures range from -65°C to +150°C.

Datasheet Summary
Powered by GS/AI

The 2N5822 is an NPN silicon small signal transistor in a TO-92-18R package, designed for general purpose amplifier applications requiring high collector current. It has a collector-base voltage rating of 70 V, collector-emitter voltage of 60 V, and continuous collector current of 750 mA. Power dissipation is 625 mW at 25°C. The transistor has a minimum current gain (hFE) of 100 at 2 mA and 25 at 500 mA, with a transition frequency of 120 MHz at 50 mA. Operating and storage junction temperatures range from -65°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5822
Bipolar Transistors - BJT 2N5822
Bipolar Transistors - BJT 70Vcbo 70Vces 60Vceo 5.0V 750mA 625wW

Bipolar Transistors - BJT 70Vcbo 70Vces 60Vceo 5.0V 750mA 625wW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5822
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data