Central Semiconductor Corp. Bipolar Transistors - BJT 2N5786

Description
Bipolar Transistors - BJT NPN Ampl/Switch
Description
Bipolar Transistors - BJT NPN Ampl/Switch
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5786 is an NPN bipolar transistor for amplification and switching applications in a TO-39 case. It has a collector-base voltage rating of 45 V, a collector-emitter voltage of 40 V, and an emitter-base voltage of 3.5 V. The maximum collector current is 1.6 A, with a minimum current gain (hFE) of 150 at 20 mA collector current and 2 V collector-emitter voltage. The saturation voltage is 1.00 V at 1.6 A collector current. The transition frequency is 5.0 GHz, and the collector capacitance is 15 pF. The turn-on and turn-off times are 7.0 ns and 35 ns, respectively. Noise figure is 60 dB. It is listed as stock-only and subject to discontinuation per PDN01114.

Datasheet Summary
Powered by GS/AI

The 2N5786 is an NPN bipolar transistor for amplification and switching applications in a TO-39 case. It has a collector-base voltage rating of 45 V, a collector-emitter voltage of 40 V, and an emitter-base voltage of 3.5 V. The maximum collector current is 1.6 A, with a minimum current gain (hFE) of 150 at 20 mA collector current and 2 V collector-emitter voltage. The saturation voltage is 1.00 V at 1.6 A collector current. The transition frequency is 5.0 GHz, and the collector capacitance is 15 pF. The turn-on and turn-off times are 7.0 ns and 35 ns, respectively. Noise figure is 60 dB. It is listed as stock-only and subject to discontinuation per PDN01114.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5786
Bipolar Transistors - BJT 2N5786
Bipolar Transistors - BJT NPN Ampl/Switch

Bipolar Transistors - BJT NPN Ampl/Switch

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5786
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data