The 2N5786 is an NPN bipolar transistor for amplification and switching, housed in a TO-39 case. It has a collector-base voltage rating of 45 V, a collector-emitter voltage of 40 V, and an emitter-base voltage of 3.5 V. The DC current gain (hFE) ranges from 150 to 1,600 at a collector current of 20 mA and a collector-emitter voltage of 2.0 V. The saturated collector-emitter voltage is 1.00 V at a collector current of 1,600 mA. The transition frequency is 5.0 GHz, and the collector-base capacitance is 15 pF. The device is RoHS compliant as indicated by the PBFREE suffix.
Bipolar Transistors - BJT 45Vcbo 40Vceo 3.5Vebo 2.0V
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N5786 PBFREE |
| Product Name | Bipolar Transistors - BJT |