Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005713-2N5770
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 900MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 60MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 50 @ 8mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN RF Amp/Osc
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 005713-2N5770 | 2N5770 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2N5770 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |