RF Transistor NPN 15V 50mA 900MHz 625mW Through Hole TO-92-3
RF TRANS NPN 15V 900MHZ TO92
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-2N5770PBFREE-ND | 2N5770 PBFREE |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| IC(max) | 50 milliamps | |
| VCEO | 15 volts |