Central Semiconductor Corp. Discrete Semiconductor Products 2N5551YBU

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 153092-2N5551YBU Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5551Y Alternative Parts (Cross-Reference): 2N5551-AP; 2N5551-AP-HF; 2N5551A; 2N5551; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 153092-2N5551YBU Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5551Y Alternative Parts (Cross-Reference): 2N5551-AP; 2N5551-AP-HF; 2N5551A; 2N5551; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153092-2N5551YBU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153092-2N5551YBU
Discrete Semiconductor Products 153092-2N5551YBU
Manufacturer: Central Semiconductor Corp Win Source Part Number: 153092-2N5551YBU Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2N5551Y Alternative Parts (Cross-Reference): 2N5551-AP; 2N5551-AP-HF; 2N5551A; 2N5551; Introduction Date: July 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 153092-2N5551YBU
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2N5551Y
Alternative Parts (Cross-Reference): 2N5551-AP; 2N5551-AP-HF; 2N5551A; 2N5551;
Introduction Date: July 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 153092-2N5551YBU
Product Name Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistors - 2PD601ASL/DG,215 - Nexperia B.V.
Specs
Polarity NPN
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23
View Details
Bipolar Transistors - 1220644 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC858BE6433HTMA1 - 1022514-BC858BE6433HTMA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
4 suppliers