Central Semiconductor Corp. Discrete Semiconductor Products 2N5551

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075341-2N5551 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 160V Current - Collector (Ic) (Max): 600mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 200mV @ 5mA 50mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 10mA 5V Family Name: 2N5551 Alternative Parts (Cross-Reference): 2N5551TA_NL; 2N5551TAR_Q; 2N5551_D10Z; 2N5551-AP; Introduction Date: May 24, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075341-2N5551 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 160V Current - Collector (Ic) (Max): 600mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 200mV @ 5mA 50mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 10mA 5V Family Name: 2N5551 Alternative Parts (Cross-Reference): 2N5551TA_NL; 2N5551TAR_Q; 2N5551_D10Z; 2N5551-AP; Introduction Date: May 24, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 075341-2N5551 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075341-2N5551
Discrete Semiconductor Products 075341-2N5551
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075341-2N5551 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-226-3 TO-92-3 (TO-226AA) Manufacturer Device Package: TO-92 Standard Package: 2500 Catalog: NPN Transistors Power - Max: 625mW Voltage - Collector Emitter Breakdown (Max): 160V Current - Collector (Ic) (Max): 600mA Transistor Type: NPN Current - Collector Cutoff (Max): 50nA (ICBO) Frequency - Transition: 300MHz Vce Saturation (Max) @ Ib Ic: 200mV @ 5mA 50mA DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 10mA 5V Family Name: 2N5551 Alternative Parts (Cross-Reference): 2N5551TA_NL; 2N5551TAR_Q; 2N5551_D10Z; 2N5551-AP; Introduction Date: May 24, 2001 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075341-2N5551
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 160V
Current - Collector (Ic) (Max): 600mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 300MHz
Vce Saturation (Max) @ Ib Ic: 200mV @ 5mA 50mA
DC Current Gain (hFE) (Min) @ Ic Vce: 80 @ 10mA 5V
Family Name: 2N5551
Alternative Parts (Cross-Reference): 2N5551TA_NL; 2N5551TAR_Q; 2N5551_D10Z; 2N5551-AP;
Introduction Date: May 24, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5551
Bipolar Transistors - BJT 2N5551
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 075341-2N5551 2N5551
Product Name Discrete Semiconductor Products Bipolar Transistors - BJT
Polarity NPN
Package Type TO-92; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1689655 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ARW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323
View Details
3 suppliers