The 2N5551 is a silicon NPN transistor designed for high-voltage amplifier applications, packaged in a TO-92 case. It has a collector-emitter voltage rating of 160 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW at 25°C. The device features a minimum hFE of 80 at VCE=5.0 V and IC=10 mA, a transition frequency of 100 MHz, and an emitter-base voltage of 6.0 V. Operating and storage junction temperatures range from -65°C to +150°C. The part meets RoHS compliance when ordered with the PBFREE suffix.
160V 600MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5551APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |