The 2N5550 is a silicon NPN transistor designed for high voltage amplifier applications, packaged in a TO-92 case. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW at 25°C. The collector-base voltage is 160 V, and the emitter-base voltage is 6.0 V. Operating and storage junction temperatures range from -65°C to +150°C. The device meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates a lead-tin plating option. Thermal resistance is 200 °C/W from junction to ambient. Current gain (hFE) ranges from 60 to 250 depending on operating conditions.
140V 600MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5550TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |