Central Semiconductor Corp. Single Bipolar Transistors 2N5550 APM TIN/LEAD

Description
140V 600MA 625MW TH TRANSISTOR-S
Request a Quote
Description
140V 600MA 625MW TH TRANSISTOR-S
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5550 is a silicon NPN transistor designed for high voltage amplifier applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW at 25°C. The junction temperature range is -65°C to +150°C, and thermal resistance ΘJA is 200°C/W. Current gain (hFE) ranges from 60 to 250 depending on collector current, with a transition frequency of 100 to 300 MHz. Collector-base leakage current is specified up to 100 nA at 100V and 25°C. The part supports PbSn plating, as indicated by the TIN/LEAD suffix, which is an optional ordering variant. Specifications are consistent with the 2N5550 series.

Datasheet Summary
Powered by GS/AI

The 2N5550 is a silicon NPN transistor designed for high voltage amplifier applications, housed in a TO-92 package. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 600 mA, and a power dissipation of 625 mW at 25°C. The junction temperature range is -65°C to +150°C, and thermal resistance ΘJA is 200°C/W. Current gain (hFE) ranges from 60 to 250 depending on collector current, with a transition frequency of 100 to 300 MHz. Collector-base leakage current is specified up to 100 nA at 100V and 25°C. The part supports PbSn plating, as indicated by the TIN/LEAD suffix, which is an optional ordering variant. Specifications are consistent with the 2N5550 series.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N5550APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N5550APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-2N5550APMTIN/LEADTB-ND
140V 600MA 625MW TH TRANSISTOR-S

140V 600MA 625MW TH TRANSISTOR-S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N5550APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
IGBT - 49050629 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Tube
View Details
3 suppliers