The 2N5550 is a silicon NPN transistor designed for high voltage amplifier applications, housed in a TO-92 case. It has a collector-base voltage rating of 160 V, a collector-emitter voltage rating of 140 V, and a continuous collector current of 600 mA. The power dissipation is 625 mW at 25°C ambient temperature. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200°C/W from junction to ambient. Current gain (hFE) ranges from 60 to 250 depending on collector current, and the transition frequency is rated up to 300 MHz. The collector-emitter saturation voltage is 0.15 V at 10 mA collector current.
140V 600MA 625MW TH TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5550APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |