The 2N5486 is a silicon N-channel JFET in a TO-92 package for RF amplifier and mixer applications, operating in the VHF/UHF range. It has a Drain-Gate Voltage rating of 25 V, Gate-Source Voltage of 25 V, maximum Drain Current of 30 mA, and power dissipation of 310 mW. The operating and storage junction temperature ranges from -65 to +150 °C. Electrical characteristics include an IDSS range of 8.0 to 20 mA at VDS=15 V and VGS(off) of 2.0 to 6.0 V at VDS=15 V with ID=10 nA. The device has a forward transconductance |yfs| of 4.0 to 8.0 mS at VDS=15 V, VGS=0, f=1.0 kHz, and input capacitance Ciss of 5.0 pF at VDS=15 V, VGS=0, f=1.0 MHz. The part is marked with its full part number on the TO-92 case.
2V 6V 10MA 310MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5486TIN/LEAD-ND |
| Product Name | JFETs |
| Polarity | N-Channel |