The 2N5486 is a silicon N-channel JFET for RF amplifier and mixer applications in the VHF/UHF range, housed in a TO-92 case. It has a maximum drain-gate voltage of 25 V, gate-source voltage of 25 V, continuous drain current of 30 mA, and power dissipation of 310 mW. Operating and storage junction temperatures range from -65°C to +150°C. The device exhibits a typical transconductance of 3.5 to 8.0 mS at VDS=15 V and VGS=0, with input capacitance of 5.0 pF, output capacitance of 2.0 pF, and reverse transfer capacitance of 1.0 pF. Noise figure is 2.0 dB at ID=4.0 mA, f=100 MHz. This part is subject to discontinuation; the 2N5486 variant is listed as a replacement for the discontinued 2N5485. The suffix "TIN/LEAD" indicates a specific plating option, but electrical and mechanical specifications align with the base 2N5486 series.
2V 6V 10MA 310MW TH JFET N CHANN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5486APMTIN/LEADTB-ND |
| Product Name | JFETs |
| Polarity | N-Channel |