Central Semiconductor Corp. JFETs 2N5460

Description
JFET P-Channel 40V 310mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET P-Channel 40V 310mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5460CS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 40V 310mW Through Hole TO-92-3

JFET P-Channel 40V 310mW Through Hole TO-92-3

Buy Now Datasheet
JFETs (Junction Field Effect) - 2N5460 - 075339-2N5460 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N5460
075339-2N5460
JFETs (Junction Field Effect) - 2N5460 075339-2N5460
Manufacturer: Central Semiconductor Corp Win Source Part Number: 075339-2N5460 Packaging: Bulk Mounting: Through Hole Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Power Dissipation: 310mW Max Input Capacitance: 7pF @ 15V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075339-2N5460
Packaging: Bulk
Mounting: Through Hole
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 750mV @ 1μA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Power Dissipation: 310mW
Max Input Capacitance: 7pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number 2N5460CS-ND 075339-2N5460
Product Name JFETs JFETs (Junction Field Effect) - 2N5460
Polarity P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
4 suppliers
Single IGBTs - 448-AIKYX120N75CP2ALSA1-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; TO-247-4
Transistor Grade / Operating Range Automotive
View Details
Bipolar Transistors - 1219965 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details