Central Semiconductor Corp. JFETs (Junction Field Effect) - 2N5457 2N5457

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005710-2N5457 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Power Dissipation: 310mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 7pF @ 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005710-2N5457 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Power Dissipation: 310mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 7pF @ 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N5457 - 005710-2N5457 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N5457
005710-2N5457
JFETs (Junction Field Effect) - 2N5457 005710-2N5457
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005710-2N5457 Packaging: Bulk Mounting: Through Hole Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 25V Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Power Dissipation: 310mW Drain-Source Breakdown Voltage: 25V Max Input Capacitance: 7pF @ 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Signal Processing, Communications & Networking

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005710-2N5457
Packaging: Bulk
Mounting: Through Hole
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 25V
Current - Drain (Idss) @ Vds (Vgs=0): 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 10nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Power Dissipation: 310mW
Drain-Source Breakdown Voltage: 25V
Max Input Capacitance: 7pF @ 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Communications & Networking

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 2N5457 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
2N5457
Discrete Semiconductor Products - Transistors - JFETs 2N5457
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 005710-2N5457 2N5457
Product Name JFETs (Junction Field Effect) - 2N5457 Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details