Central Semiconductor Corp. Bipolar Transistors - BJT 2N5447

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5447 is a PNP silicon transistor in a JEDEC TO-92-18R package, designed for audio frequency and amplifier applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage of 25 V, and a maximum collector current of 200 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 60 to 300 at VCE=5.0 V and IC=50 mA. The cutoff frequency (fT) is 100 MHz under identical test conditions. The device meets no stated standards or qualifications beyond its electrical and thermal specifications.

Datasheet Summary
Powered by GS/AI

The 2N5447 is a PNP silicon transistor in a JEDEC TO-92-18R package, designed for audio frequency and amplifier applications. It has a collector-base voltage rating of 40 V, a collector-emitter voltage of 25 V, and a maximum collector current of 200 mA. Power dissipation is rated at 625 mW with a thermal resistance of 200 °C/W. The operating and storage junction temperature range is -65 to +150 °C. Current gain (hFE) ranges from 60 to 300 at VCE=5.0 V and IC=50 mA. The cutoff frequency (fT) is 100 MHz under identical test conditions. The device meets no stated standards or qualifications beyond its electrical and thermal specifications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5447
Bipolar Transistors - BJT 2N5447
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5447
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data