Central Semiconductor Corp. Bipolar Transistors - BJT 2N5428

Description
Bipolar Transistors - BJT NPN 80Vcbo 80Vceo 7.0A 40W 0.7Vce
Description
Bipolar Transistors - BJT NPN 80Vcbo 80Vceo 7.0A 40W 0.7Vce
Datasheet
Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for general-purpose amplification and switching, housed in a TO-66 package. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 7.0 A, a power dissipation of 40 W, and a collector-emitter saturation voltage of 0.7 V at a collector current of 2.0 A. The device has a current gain (hFE) minimum of 60 and a transition frequency of 30 MHz. It meets RoHS compliance when ordered with the PBFREE suffix.

Datasheet Summary
Powered by GS/AI

NPN bipolar transistor for general-purpose amplification and switching, housed in a TO-66 package. It has a collector-base voltage rating of 80 V, a collector-emitter voltage rating of 80 V, a continuous collector current of 7.0 A, a power dissipation of 40 W, and a collector-emitter saturation voltage of 0.7 V at a collector current of 2.0 A. The device has a current gain (hFE) minimum of 60 and a transition frequency of 30 MHz. It meets RoHS compliance when ordered with the PBFREE suffix.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5428
Bipolar Transistors - BJT 2N5428
Bipolar Transistors - BJT NPN 80Vcbo 80Vceo 7.0A 40W 0.7Vce

Bipolar Transistors - BJT NPN 80Vcbo 80Vceo 7.0A 40W 0.7Vce

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5428
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data