Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N5401 2N5401

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005709-2N5401 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2N5401TA; 2N5401-BP; 2N5401 Lead Free; 2N5401; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005709-2N5401 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2N5401TA; 2N5401-BP; 2N5401 Lead Free; 2N5401; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N5401 - 005709-2N5401 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5401
005709-2N5401
TRANSISTORS - Transistors (BJT) - Single - 2N5401 005709-2N5401
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005709-2N5401 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 60 @ 10mA, 5V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2N5401TA; 2N5401-BP; 2N5401 Lead Free; 2N5401; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005709-2N5401
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2N5401TA; 2N5401-BP; 2N5401 Lead Free; 2N5401;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio

Buy Now Datasheet
TRANS PNP 150V 0.6A TO-92 - 154-2N5401 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 150V 0.6A TO-92
154-2N5401
TRANS PNP 150V 0.6A TO-92 154-2N5401
TRANS PNP 150V 0.6A TO-92

TRANS PNP 150V 0.6A TO-92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5401
Bipolar Transistors - BJT 2N5401
Bipolar Transistors - BJT PNP Gen Pr Amp

Bipolar Transistors - BJT PNP Gen Pr Amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 005709-2N5401 154-2N5401 2N5401
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N5401 TRANS PNP 150V 0.6A TO-92 Bipolar Transistors - BJT
Polarity PNP; PNP PNP; PNP
Unlock Full Specs
to access all available technical data