Central Semiconductor Corp. Bipolar Transistors - BJT 2N5400

Description
Bipolar Transistors - BJT PNP Gen Pr Amp
Description
Bipolar Transistors - BJT PNP Gen Pr Amp
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5400 is a silicon PNP transistor designed for high voltage amplifier applications in a TO-92 case. It has a collector-base voltage rating of 130 V, a collector-emitter voltage rating of 120 V, and a continuous collector current of 600 mA. The device dissipates up to 625 mW at 25°C and has a thermal resistance of 200 °C/W. Operating and storage junction temperatures range from -65°C to +150°C. Current gain (hFE) ranges from 30 to 240 depending on operating conditions, and the transition frequency is up to 400 MHz. The transistor meets no specified qualification standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The 2N5400 is a silicon PNP transistor designed for high voltage amplifier applications in a TO-92 case. It has a collector-base voltage rating of 130 V, a collector-emitter voltage rating of 120 V, and a continuous collector current of 600 mA. The device dissipates up to 625 mW at 25°C and has a thermal resistance of 200 °C/W. Operating and storage junction temperatures range from -65°C to +150°C. Current gain (hFE) ranges from 30 to 240 depending on operating conditions, and the transition frequency is up to 400 MHz. The transistor meets no specified qualification standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5400
Bipolar Transistors - BJT 2N5400
Bipolar Transistors - BJT PNP Gen Pr Amp

Bipolar Transistors - BJT PNP Gen Pr Amp

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5400
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data