The 2N5366 is a silicon PNP epitaxial planar transistor for general-purpose switching and amplifier applications, housed in a TO-92 case. It has a collector-base voltage rating of 40 V, a continuous collector current of 300 mA, and a power dissipation of 625 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 200 °C/W. The part is marked with its full part number and has an emitter-base voltage rating of 4.0 V. The product supports lead/tin plating as indicated by the TIN/LEAD suffix, consistent with the manufacturer's plating options.
40V 300MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5366TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |