The 2N5356 is a PNP silicon transistor in a TO-92 package, designed for general-purpose amplifier and switching applications. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, and a continuous collector current of 350 mA. Power dissipation is 360 mW. The operating and storage junction temperature range is -65 to +150°C. Current gain (hFE) is 200 at IC=2.0mA and VCE=10V, and 250 to 500 at IC=50mA and VCE=1.0V. Transition frequency (fT) is 250 MHz. Collector-emitter saturation voltage is 250 mV at IC=50mA and IB=2.5mA, and 1.0 V at IC=300mA and IB=30mA. Base-emitter saturation voltage is 1.1 V at IC=50mA and IB=2.5mA, and 2.0 V at IC=300mA and IB=30mA. The TO-92 package has pin 1 as the emitter, pin 2 as the collector, and pin 3 as the base. The TIN/LEAD suffix denotes a lead finish option available for this part.
25V 350MA 360MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5356TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |