Central Semiconductor Corp. Bipolar Transistors - BJT 2N5323

Description
Bipolar Transistors - BJT . .
Description
Bipolar Transistors - BJT . .
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5323 is a PNP silicon power transistor in a TO-39 case, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 50 V, a collector-base voltage rating of 75 V, a continuous collector current of 2.0 A, and a power dissipation of 10 W. The emitter-base voltage is rated at 5.0 V, with a maximum base current of 1.0 A. The operating and storage junction temperature ranges from -65°C to +200°C. Thermal resistance is 17.5 °C/W from junction to case and 175 °C/W from junction to ambient. Saturation voltage at IC = 500 mA and IB = 50 mA is up to 1.2 V, with a DC current gain (hFE) of 40 to 250 at VCE = 4.0 V and IC = 500 mA. Turn-on and turn-off times are 100 ns and 1.0 μs respectively under specified test conditions.

Datasheet Summary
Powered by GS/AI

The 2N5323 is a PNP silicon power transistor in a TO-39 case, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 50 V, a collector-base voltage rating of 75 V, a continuous collector current of 2.0 A, and a power dissipation of 10 W. The emitter-base voltage is rated at 5.0 V, with a maximum base current of 1.0 A. The operating and storage junction temperature ranges from -65°C to +200°C. Thermal resistance is 17.5 °C/W from junction to case and 175 °C/W from junction to ambient. Saturation voltage at IC = 500 mA and IB = 50 mA is up to 1.2 V, with a DC current gain (hFE) of 40 to 250 at VCE = 4.0 V and IC = 500 mA. Turn-on and turn-off times are 100 ns and 1.0 μs respectively under specified test conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5323
Bipolar Transistors - BJT 2N5323
Bipolar Transistors - BJT . .

Bipolar Transistors - BJT . .

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number 2N5323
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2222820 - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
45V 0.1A SOT23 Bipolar Transistor - 276-BC847B-B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers