Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075338-2N5320
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 75V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 500mA, 4V
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Bipolar Transistors - BJT NPN Ampl/Switch
BIPOLAR TRANSISTORS - BJT NPN AMPL/SWITCH CAN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 075338-2N5320 | 2N5320 | 104834945 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5320 | Bipolar Transistors - BJT | Transistor |
| Polarity | NPN; NPN |