The 2N5320 is an NPN silicon switching transistor in a TO-39 package, designed for amplifier and switching applications. It has a collector-emitter voltage rating of 75 V, a continuous collector current of 2.0 A, and a power dissipation of 10 W. The thermal resistance from junction to ambient is 175 °C/W, and the junction temperature range is -65 to +200 °C. With a collector-base voltage of 100 V and an emitter-base voltage of 6.0 V, it features a minimum hFE of 30 at IC=500 mA and a transition frequency of 50 MHz. The collector-emitter saturation voltage is max 0.5 V at IC=500 mA and IB=50 mA. The turn-on time is 80 ns and turn-off time is 800 ns under specified test conditions.
Bipolar (BJT) Transistor NPN 75V 2A 50MHz 10W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5320PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |