Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003940-2N5308
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1.4V @ 200μA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 7000 @ 2mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Darlington Transistors NPN Darl Amp
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Darlington Transistors |
| Product Number | 1003940-2N5308 | 2N5308 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5308 | Darlington Transistors |
| Polarity | NPN; NPN - Darlington |