Manufacturer: Central Semiconductor Corp
Win Source Part Number: 762253-2N5306
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA)
Power - Max: 625mW
Transistor Type: NPN - Darlington
Frequency - Transition: 60MHz
Family Name: 2N5306
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92
Current - Collector (Ic) (Maximum): 300mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Vce Saturation (Maximum) @ Ib, Ic: 1.4V @ 200μA, 200mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 7000 @ 2mA, 5V
Alternative Parts (Cross-Reference): 2N5306-T; 2N5306; ;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Darlington Transistors NPN Darl Amp
TRANSISTOR, 2N SERIES, SINGLE CONFIGURATION, 25 V, 0.3 AMP, . FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | RF Transistors |
| Product Number | 762253-2N5306 | 2N5306 | 119888198 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5306 | Darlington Transistors | Transistor |
| Polarity | NPN |