Central Semiconductor Corp. 50V 0.1A Bipolar Transistor 2N5232A

Description
Small Signal Transistors TO-92 Case (Continued) | TRANS NPN 50V 0.1A TO-92 Product overview: 2N5232A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5232A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Transistors TO-92 Case (Continued) | TRANS NPN 50V 0.1A TO-92 Product overview: 2N5232A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5232A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2N5232A
50V 0.1A Bipolar Transistor 276-2N5232A
Small Signal Transistors TO-92 Case (Continued) | TRANS NPN 50V 0.1A TO-92 Product overview: 2N5232A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5232A can be used for catalog matching and distributor lookup.

Small Signal Transistors TO-92 Case (Continued) | TRANS NPN 50V 0.1A TO-92 Product overview: 2N5232A from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5232A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N5232A - 1123942-2N5232A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5232A
1123942-2N5232A
TRANSISTORS - Transistors (BJT) - Single - 2N5232A 1123942-2N5232A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123942-2N5232A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 30nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 125mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 250 at 2mA, 5V Maximum Power: 625mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123942-2N5232A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 30nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 125mV at 1mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 250 at 2mA, 5V
Maximum Power: 625mW

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5232A
Bipolar Transistors - BJT 2N5232A
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N5232A 1123942-2N5232A 2N5232A
Product Name 50V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5232A Bipolar Transistors - BJT
Package Type Bulk TO-92; SOT3
Packing Method Bulk Bulk; Bulk
VCEO 50 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data