Central Semiconductor Corp. Single Bipolar Transistors 2N5226 APM TIN/LEAD

Description
25V 500MA 310MW TH TRANSISTOR-SM
Request a Quote
Description
25V 500MA 310MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2N5226 is a PNP bipolar transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 25V, collector current of 50mA, and power dissipation of 310mW. It features a minimum hFE of 30 and maximum of 600 at VCE=10V and IC=50mA, with a saturation voltage of 0.80V at IC=100mA. The device has an EBC pin configuration and is available with tin/lead plating as indicated by the TIN/LEAD suffix.

Datasheet Summary
Powered by GS/AI

2N5226 is a PNP bipolar transistor in TO-92 case for amplification and switching applications, with a collector-emitter voltage rating of 25V, collector current of 50mA, and power dissipation of 310mW. It features a minimum hFE of 30 and maximum of 600 at VCE=10V and IC=50mA, with a saturation voltage of 0.80V at IC=100mA. The device has an EBC pin configuration and is available with tin/lead plating as indicated by the TIN/LEAD suffix.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N5226APMTIN/LEADTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N5226APMTIN/LEADTB-ND
Single Bipolar Transistors 1514-2N5226APMTIN/LEADTB-ND
25V 500MA 310MW TH TRANSISTOR-SM

25V 500MA 310MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N5226APMTIN/LEADTB-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2386-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
20 V, 2 A PNP medium power transistors - BC69-16PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
Specs
Transistor Type MOSFET
View Details