The 2N5226 is a PNP bipolar transistor in a TO-92 case, designed for amplification and switching applications. It features a collector-emitter voltage rating of 25 V, a collector current of 50 mA, and a power dissipation of 310 mW. The device has a minimum hFE of 30 and a maximum of 600 at 10 V collector-emitter voltage and 50 mA collector current. The collector-emitter saturation voltage is 0.80 V at 100 mA collector current. The pinout is EBC, and the part is available with lead-free plating as indicated by the PBFREE suffix.
25V 500MA 310MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5226APMPBFREETB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |