The 2N5225 is a NPN bipolar junction transistor in a TO-92 package, intended for amplification and switching applications. It has a collector-emitter voltage rating of 25 V, a collector current of 50 mA, and a power dissipation of 310 mW. The transistor features a minimum hFE of 30 and a maximum of 600 at a collector current of 50 mA and collector-emitter voltage of 10 V. The saturation voltage is 0.80 V at 100 mA collector current. The device is available with tin/lead plating as indicated by the TIN/LEAD suffix.
25V 500MA 310MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5225TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |