Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075337-2N5210
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 50mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 30MHz
Vce Saturation (Max) @ Ib Ic: 700mV @ 1mA 10mA
DC Current Gain (hFE) (Min) @ Ic Vce: 200 @ 100µA 5V
Family Name: 2N5210
Alternative Parts (Cross-Reference): 2N5210_D26Z; 2N5210_D81Z; 2N5210_D74Z; 2N5210TA_NL;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075337-2N5210 | 2N5210 |
| Product Name | Discrete Semiconductor Products | Bipolar Transistors - BJT |
| Polarity | NPN | |
| Package Type | TO-92; SOT3 | |
| Packing Method | Bulk; Bulk |