Central Semiconductor Corp. 50V 0.05A Bipolar Transistor 2N5209

Description
Amplifier Transistors(NPN Silicon) | TRANS NPN 50V 0.05A TO-92 Product overview: 2N5209 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5209 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Amplifier Transistors(NPN Silicon) | TRANS NPN 50V 0.05A TO-92 Product overview: 2N5209 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5209 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.05A Bipolar Transistor
276-2N5209
50V 0.05A Bipolar Transistor 276-2N5209
Amplifier Transistors(NPN Silicon) | TRANS NPN 50V 0.05A TO-92 Product overview: 2N5209 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5209 can be used for catalog matching and distributor lookup.

Amplifier Transistors(NPN Silicon) | TRANS NPN 50V 0.05A TO-92 Product overview: 2N5209 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5209 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N5209 - 1123940-2N5209 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5209
1123940-2N5209
TRANSISTORS - Transistors (BJT) - Single - 2N5209 1123940-2N5209
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123940-2N5209 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 30MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 700mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100μA, 5V Maximum Power: 350mW

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123940-2N5209
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 700mV at 1mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 100μA, 5V
Maximum Power: 350mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 276-2N5209 1123940-2N5209
Product Name 50V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5209
Package Type Bulk TO-92; SOT3
Packing Method Bulk Bulk; Bulk
VCEO 50 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data