The 2N5209 is an NPN silicon transistor in a TO-92 package, designed for high-gain, low-noise applications. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 50 mA, and a power dissipation of 350 mW at 25°C. The transistor has a minimum current gain (hFE) of 100 at VCE=5 V and IC=100 µA, rising to 300, with hFE ranging up to 600 for the 2N5210 variant. Transition frequency is 30 MHz, and collector-base capacitance is 4.0 pF. The package dimensions are 4.45 to 5.21 mm in diameter and 12.70 mm in length. Operating and storage junction temperatures range from -65°C to +150°C.
50V 50MA 350MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5209TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |