Bipolar (BJT) Transistor PNP 40V 4A 2MHz 40W Through Hole TO-126
Bipolar Transistors - BJT 40Vcbo 40Vceo 5.0Vebo 4.0A 40W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5193-ND | 2N5193 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | PNP |