Bipolar (BJT) Transistor NPN 80V 4A 2MHz 40W Through Hole TO-126
Bipolar Transistors - BJT NPN 80Vcbo 80Vceo 5.0V 4A 40W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N5192SLH-ND | 2N5192 SL H |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN |