Bipolar (BJT) Transistor NPN 60V 4A 2MHz 40W Through Hole TO-126
TRANS NPN 60V 4A TO126 Product overview: 2N5191 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5191 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123935-2N5191
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 2MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.4V at 1A, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 25 at 1.5A, 2V
Maximum Power: 40W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 2N5191-ND | 276-2N5191 | 1123935-2N5191 |
| Product Name | Single Bipolar Transistors | 60V 4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N5191 |
| Polarity | NPN | NPN | |
| Package Type | TO-225AA, TO-126-3 | Bulk | SOT3 |
| Packing Method | Bulk | Bulk; Bulk | |
| VCEO | 60 volts |