Manufacturer: Central Semiconductor Corp
Win Source Part Number: 143550-2N5179
Packaging: Bulk
Mounting: Through Hole
Gain: 15dB
Frequency - Transition: 2GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 4.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-72
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 25 @ 3mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN VHF Amp
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 143550-2N5179 | 2N5179 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2N5179 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |