Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003931-2N5172
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1003931-2N5172 | 2N5172 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5172 | Bipolar Transistors - BJT |
| Polarity | NPN; NPN |