Central Semiconductor Corp. JFETs (Junction Field Effect) - 2N5116 2N5116

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005708-2N5116 Packaging: Tube/Rail Mounting: Through Hole Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA Resistance - RDS(On): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 500mW Max Input Capacitance: 25pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005708-2N5116 Packaging: Tube/Rail Mounting: Through Hole Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA Resistance - RDS(On): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 500mW Max Input Capacitance: 25pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - 2N5116 - 005708-2N5116 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - 2N5116
005708-2N5116
JFETs (Junction Field Effect) - 2N5116 005708-2N5116
Manufacturer: Central Semiconductor Corp Win Source Part Number: 005708-2N5116 Packaging: Tube/Rail Mounting: Through Hole Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA Resistance - RDS(On): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-18 Maximum Power Dissipation: 500mW Max Input Capacitance: 25pF @ 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 005708-2N5116
Packaging: Tube/Rail
Mounting: Through Hole
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA
Resistance - RDS(On): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18
Maximum Power Dissipation: 500mW
Max Input Capacitance: 25pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
JFETs - 2N5116CS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Through Hole TO-18

JFET P-Channel 30V 500mW Through Hole TO-18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 005708-2N5116 2N5116CS-ND
Product Name JFETs (Junction Field Effect) - 2N5116 JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1220210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details