Central Semiconductor Corp. JFETs 2N5115

Description
JFET P-Channel 30V 500mW Through Hole TO-18
Request a Quote
Description
JFET P-Channel 30V 500mW Through Hole TO-18
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N5115 is a silicon P-channel JFET designed for switching applications in a TO-18 package. It has a gate-drain and gate-source voltage rating of 30 V, a maximum power dissipation of 500 mW, and operates over a junction temperature range of -65 to +200 °C. The drain-source saturation current (IDSS) at 15 V is specified between 15 mA and 60 mA. The gate-source cutoff voltage (VGS(OFF)) at 15 V and 1 nA drain current ranges from 3.0 V to 6.0 V. On-resistance (rDS(ON)) is up to 100 Ω at 1.0 mA and 0 V gate bias. Input capacitance (Ciss) is 25 pF at 15 V drain-source voltage and 1.0 MHz. The device has turn-on and turn-off times of up to 30 ns and 38 ns, respectively, under specified test conditions. It meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The 2N5115 is a silicon P-channel JFET designed for switching applications in a TO-18 package. It has a gate-drain and gate-source voltage rating of 30 V, a maximum power dissipation of 500 mW, and operates over a junction temperature range of -65 to +200 °C. The drain-source saturation current (IDSS) at 15 V is specified between 15 mA and 60 mA. The gate-source cutoff voltage (VGS(OFF)) at 15 V and 1 nA drain current ranges from 3.0 V to 6.0 V. On-resistance (rDS(ON)) is up to 100 Ω at 1.0 mA and 0 V gate bias. Input capacitance (Ciss) is 25 pF at 15 V drain-source voltage and 1.0 MHz. The device has turn-on and turn-off times of up to 30 ns and 38 ns, respectively, under specified test conditions. It meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 2N5115CS-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 500mW Through Hole TO-18

JFET P-Channel 30V 500mW Through Hole TO-18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 2N5115CS-ND
Product Name JFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

500A Igbt Mod Left-Side & Right-Side - SK-H1-QOUT-D500 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
4 suppliers
Hard To Find - 2SK3594-01 - 1127650-2SK3594-01 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Transistor Type MOSFET; Power-MOSFET
Package Type SOT3
View Details
2 suppliers