Central Semiconductor Corp. Bipolar RF Transistors 2N5109 PBFREE

Description
RF Transistor NPN 20V 400mA 1.2GHz 1W Through Hole TO-39
Request a Quote Datasheet
Description
RF Transistor NPN 20V 400mA 1.2GHz 1W Through Hole TO-39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - 1514-2N5109PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
1514-2N5109PBFREE-ND
Bipolar RF Transistors 1514-2N5109PBFREE-ND
RF Transistor NPN 20V 400mA 1.2GHz 1W Through Hole TO-39

RF Transistor NPN 20V 400mA 1.2GHz 1W Through Hole TO-39

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 966805-2N5109 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
966805-2N5109 PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 966805-2N5109 PBFREE
Win Source Part Number: 966805-2N5109 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 500 Power - Max: 1W Voltage - Collector Emitter Breakdown (Max): 20V Current - Collector (Ic) (Max): 400mA Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 50mA, 15V Frequency - Transition: 1.2GHz Noise Figure (dB Typ @ f): 3dB @ 200MHz Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 Temperature Range - Operating: -65°C ~ 200°C (TJ) Alternative Parts (Cross-Reference): 2N5109 PBFREE2N5109PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Central Semiconductor Corp Other Names: 1514-2N5109PBFREE,2N 5109 LEAD FREE,2N5109CS,2N5109 CS-ND Product Status: Obsolete

Win Source Part Number: 966805-2N5109 PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 500
Power - Max: 1W
Voltage - Collector Emitter Breakdown (Max): 20V
Current - Collector (Ic) (Max): 400mA
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 50mA, 15V
Frequency - Transition: 1.2GHz
Noise Figure (dB Typ @ f): 3dB @ 200MHz
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Alternative Parts (Cross-Reference): 2N5109 PBFREE2N5109PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: 1514-2N5109PBFREE,2N5109 LEAD FREE,2N5109CS,2N5109CS-ND
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
20V 1.2GHZ Bipolar Transistor
283-2N5109 PBFREE
20V 1.2GHZ Bipolar Transistor 283-2N5109 PBFREE
RF TRANS NPN 20V 1.2GHZ TO39 Product overview: 2N5109 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5109 PBFREE can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 1.2GHZ TO39 Product overview: 2N5109 PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1.2GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2N5109 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 1514-2N5109PBFREE-ND 966805-2N5109 PBFREE 283-2N5109 PBFREE
Product Name Bipolar RF Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 20V 1.2GHZ Bipolar Transistor
Polarity NPN NPN
Package Type TO-3; TO-39; TO-205AD, TO-39-3 Metal Can TO-3; TO-39; SOT3 Bulk
TJ -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Power Gain 40 dB
Output Power 1 watts
Unlock Full Specs
to access all available technical data