Central Semiconductor Corp. 25V 0.05A Bipolar Transistor 2N5089

Description
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Box Product overview: 2N5089 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Box Product overview: 2N5089 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 0.05A Bipolar Transistor
276-2N5089
25V 0.05A Bipolar Transistor 276-2N5089
Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Box Product overview: 2N5089 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 25V 0.05A 3-Pin TO-92 Box Product overview: 2N5089 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5089 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N5089 - 1003926-2N5089 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N5089
1003926-2N5089
TRANSISTORS - Transistors (BJT) - Single - 2N5089 1003926-2N5089
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1003926-2N5089 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 400 @ 100μA, 5V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): 2N5089G; 2N5089 Lead Free; 2N5089; 2N5089RLREG; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003926-2N5089
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): 2N5089G; 2N5089 Lead Free; 2N5089; 2N5089RLREG;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N5089
Bipolar Transistors - BJT 2N5089
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2N5089 1003926-2N5089 2N5089
Product Name 25V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N5089 Bipolar Transistors - BJT
Package Type Box TO-92; SOT3; TO-92
Packing Method Box
IC(max) 50 milliamps
VCBO 30 volts
Unlock Full Specs
to access all available technical data