Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075334-2N5088
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-226-3 TO-92-3 (TO-226AA)
Manufacturer Device Package: TO-92
Standard Package: 2500
Catalog: NPN Transistors
Power - Max: 625mW
Voltage - Collector Emitter Breakdown (Max): 30V
Current - Collector (Ic) (Max): 50mA
Transistor Type: NPN
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 50MHz
Vce Saturation (Max) @ Ib Ic: 500mV @ 1mA 10mA
DC Current Gain (hFE) (Min) @ Ic Vce: 300 @ 100µA 5V
Family Name: 2N5088
Alternative Parts (Cross-Reference): 2N5088RLRAG; 2N5088RLRA; 2N5088G;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Gen Pur SS
Bipolar Transistors - BJT NPN Gen Pur SS
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075334-2N5088 | 154-2N5088 | 2N5088 |
| Product Name | Discrete Semiconductor Products | Bipolar Transistors - BJT NPN Gen Pur SS | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-92; SOT3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |
| IC(max) | 50 milliamps | 50 milliamps | |
| Operating Frequency | 50 MHz |