The 2N5088 is a silicon NPN transistor designed for low-level, low-noise amplifier applications, housed in a TO-92 case. It has a collector-emitter voltage rating of 30V, a continuous collector current of 50mA, and a power dissipation of 625mW. The device operates with a junction temperature range of -65°C to +150°C and has a thermal resistance of 200°C/W. Current gain (hFE) ranges from 300 to 900 at 0.1mA collector current and 5V collector-emitter voltage. The transition frequency is 50MHz, and the noise figure is 3.0dB maximum under specified conditions. The part is marked with its full part number and has a pinout of emitter, base, and collector.
Bipolar (BJT) Transistor NPN 30V 50mA 50MHz 625mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N5088PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |