Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123915-2N5058
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 160MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 3mA, 30mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 35 at 30mA, 25V
Maximum Power: 1mW
NPN SILICON TRANSISTOR | TRANS NPN 300V 0.15A TO-39 Product overview: 2N5058 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5058 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT Small Signal Transistor
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1123915-2N5058 | 276-2N5058 | 2N5058 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N5058 | 300V 0.15A Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | TO-3; TO-39; SOT3 | Bulk | |
| Packing Method | Bulk; Bulk | Bulk | |
| TJ | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |